EN
  • EN
  • DE

MC74ACT373DWG

Part No MC74ACT373DWG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT TRANSP 3ST 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 7ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 765037-MC74ACT373DWG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT373
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74ACT373DWG CAD Model

Description

The MC74ACT373DWG is a high-performance, octal transparent latch integrated circuit (IC) from ON Semiconductor, designed for use in a wide range of digital applications. This device features eight latches with three-state outputs for bus-oriented applications. The IC operates as a latch when the latch enable (LE) input is high, capturing the data present on its inputs and holding it until the LE signal is low.

Manufactured with advanced CMOS technology, the MC74ACT373DWG offers a robust solution with a high noise immunity characteristic of CMOS devices. The IC is compatible with the industry-standard 74ACT series, ensuring easy integration into existing designs. It operates over a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with both 5V TTL logic and microprocessor systems.

Key Features:

  • Logic Type: Octal Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Logic Family: ACT
  • Operating Voltage Range: 4.5V to 5.5V
  • Package: SOIC-20 Wide Body
  • Operating Temperature Range: -40°C to +85°C
  • High Noise Immunity: Characteristic of CMOS Technology

Applications:

The MC74ACT373DWG is versatile and can be used in various applications that require data storage and transfer with high-speed and reliability. Its applications include, but are not limited to, temporary data storage, data multiplexing, and the implementation of non-volatile storage when paired with a suitable power-off control circuit.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MC74ACT373DWG is no exception. This product is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected of ON Semiconductor components. With its robust design and high-quality construction, the MC74ACT373DWG is a reliable choice for designers and engineers looking for a dependable solution in their digital systems.

You May Also Be Interested in

Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2620 $50.4800
100+ $1.0355 $103.5500
150+ $1.0032 $150.4800
210+ $0.9708 $203.8680
270+ $0.9385 $253.3950
360+ $0.8414 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess