EN
  • EN
  • DE

MC74ACT377DWR2G

Part No MC74ACT377DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Clock Enable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 140MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1219280-MC74ACT377DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT377
Introduction Date June 05, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC74ACT377DWR2G CAD Model

Description

Product Overview: MC74ACT377DWR2G

The MC74ACT377DWR2G is a high-performance, octal D-type flip-flop with clock enable, manufactured by ON Semiconductor. This integrated circuit is designed for use in a wide range of applications that require storage and management of digital data. Constructed using advanced CMOS technology, the device offers a robust combination of speed, low power consumption, and noise immunity, making it an ideal choice for high-speed memory buffering and data storage in complex digital systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clock Enable
  • Operating Voltage Range: 4.5V to 5.5V, accommodating standard TTL levels.
  • High-Speed Performance: Typically 6.2ns propagation delay time, ensuring rapid response to input signals.
  • Output Drive Capability: Capable of driving up to 24mA at the output, allowing for direct interfacing with a variety of components.
  • Package: Provided in a 20-SOIC (0.295", 7.50mm Width) package, suitable for surface-mount technology (SMT) applications.

Applications

The MC74ACT377DWR2G is versatile and can be used in various digital applications, including:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Processors and microcontrollers
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74ACT377DWR2G is no exception, with stringent quality control processes in place to ensure reliability and performance. This flip-flop is designed to meet or exceed the requirements of the industrial and commercial sectors, delivering consistent performance over a wide temperature range.

Environmental Compliance

The MC74ACT377DWR2G is RoHS compliant and Pb-Free, reflecting ON Semiconductor's dedication to environmental responsibility. Customers can be assured that this product meets current environmental standards for electronic components.

In summary, the MC74ACT377DWR2G from ON Semiconductor is a reliable, high-speed octal flip-flop ideal for a variety of digital applications. Its robust feature set ensures that it can meet the demanding requirements of today's high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess