The ON Semiconductor MC74ACT86 device is a high-performance, quad 2-input Exclusive OR (XOR) gate that operates from a wide voltage range of 2V to 6V. This integrated circuit is a member of the high-speed CMOS ACT family, characterized by its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Exclusive OR (XOR) Gate
- Number of Circuits: 4
- Number of Inputs: 2 per gate
- Operating Voltage Range: 2V to 6V
- High-Speed Performance: tPD = 8.5 ns (typ) at VCC = 5V
- Output Drive Capability: 24 mA at 5V
- ICCM: Low power consumption: 20 µA maximum (typ.)
- Pin and Function Compatible with Other Standard Logic Families
- Pb-Free Packages: Offered in several package options including SOIC, TSSOP, and PDIP
Applications
The MC74ACT86 is designed for use in a broad range of digital applications. It is particularly well-suited for performing functions such as parity generation and checking, as well as any application requiring a high-performance XOR logic operation. Its compatibility with TTL levels allows for easy interfacing with older logic families, making it ideal for upgrading existing systems as well as designing new ones.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74ACT86 is subjected to rigorous testing and quality assurance measures to ensure reliable performance in a variety of conditions. The device is also supported by ON Semiconductor's technical documentation and application support to facilitate integration into your design.
Environmental Information
ON Semiconductor is dedicated to environmental stewardship. The MC74ACT86 is available in lead-free packages, complying with international regulations on the use of hazardous substances in electronic equipment. This commitment to sustainability ensures that the product is not only advanced in terms of technology but also environmentally conscious.