ON Semiconductor MC74ACT00D Quad 2-Input NAND Gate
The MC74ACT00D is a high-performance, quad 2-input NAND gate integrated circuit, designed by the renowned ON Semiconductor. This device is fabricated with silicon gate CMOS technology which ensures that it has the capability to operate at exceptionally high speeds while maintaining CMOS low power dissipation.
The MC74ACT00D is characterized for operation from -40°C to +85°C, making it suitable for a wide range of applications in various environments. Each of the four NAND gates operates independently, providing designers with flexibility in their logic designs. The inputs tolerate voltages up to 5.5V, allowing for interface with a variety of logic levels, making this device particularly versatile for mixed-voltage applications.
The device comes in a 14-pin SOIC package, which is a small outline package that is both space-saving and easy to work with in terms of PCB design and layout. This makes the MC74ACT00D an ideal choice for compact and complex electronic systems where space is at a premium.
Key features of the MC74ACT00D include:
- High-Speed Operation: Comparable to Bipolar AC Devices
- Output Drive Capability: 15 LSTTL Loads
- Outputs Directly Interface to CMOS, NMOS, and TTL
- Operating Voltage Range: 2V to 6V
- Low Input Current: 1μA
- High Noise Immunity Characteristic of CMOS Devices
- In compliance with the JEDEC standard no. 7A requirements
- Chip Complexity: FETs = 60; ACT00
The MC74ACT00D is commonly used in a variety of digital applications, such as computer logic blocks, data processing, instrumentation, and control systems, where reliable and efficient NAND gate operations are required.
ON Semiconductor is a trusted leader in semiconductor solutions, and the MC74ACT00D is just one of their many products that exemplify their commitment to quality, performance, and innovation. Whether for prototyping or for mass production, the MC74ACT00D is a solid choice for designers looking for a dependable and high-performing NAND gate solution.