EN
  • EN
  • DE

MC74ACT273

Part No MC74ACT273
Manufacturer ON Semiconductor
Description OCTAL D FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219263-MC74ACT273
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74ACT273 CAD Model

Description

The MC74ACT273 is a high-performance, octal D-type flip-flop with a clear feature, designed and manufactured by ON Semiconductor. This integrated circuit is part of ON Semiconductor's ACT (Advanced CMOS Technology) series, which is renowned for its high-speed operation while maintaining the low power dissipation of CMOS technology.

Key Features

  • Logic Type: Octal D-type Flip-Flop
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typically 6ns at VCC = 5V
  • Output Drive Capability: 24mA at the outputs
  • Clear Function: Asynchronous reset to clear the flip-flop

Product Description

The MC74ACT273 consists of eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The common buffered Clock (CP) and a Master Reset (MR) input control all flip-flops. The device allows the user to store data by holding it steady on the D inputs when the clock is low and transferring it on the positive-going edge of the clock. The data on the D-input may be changed while the clock is high or low without affecting the output, as the change is only registered during the transition of the clock signal.

Featuring a wide operating voltage range and output capability, the MC74ACT273 is suitable for interfacing with bus-structured systems directly. It is fully compatible with most TTL circuits. The device is offered in a variety of packages, including the popular 20-pin DIP, SOIC, and TSSOP, providing flexibility for various design and space requirements.

Applications

The MC74ACT273 is ideal for a wide array of applications that require high-speed, low-power operation, and reliable data storage. Typical applications include:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators

With its robust design and ON Semiconductor's commitment to quality, the MC74ACT273 is a reliable choice for designers looking to utilize a high-speed octal flip-flop in their digital logic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess