EN
  • EN
  • DE

MC74F158AN

Part No MC74F158AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER BIPOLAR 8-IN 16PIN P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F158
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883621-MC74F158AN
Ultra Librarian 3D Model Ultra Librarian MC74F158AN CAD Model

Description

Product Overview: ON Semiconductor MC74F158AN

The ON Semiconductor MC74F158AN is a high-performance integrated circuit designed to cater to the demanding requirements of digital systems. This device is a quad 2-input multiplexer that features low power consumption and high-speed operation, making it a suitable choice for a variety of applications in digital communication, computing, and signal processing.

Key Features:

  • Multiple Input Options: The MC74F158AN offers four separate 2-input multiplexers with common select inputs and individual enable inputs, providing flexibility and efficiency in routing data lines within digital circuits.
  • High-Speed Performance: Engineered for rapid signal processing, this multiplexer operates at high speeds, ensuring minimal propagation delays in critical applications.
  • Low Power Consumption: With ON Semiconductor's commitment to energy efficiency, the MC74F158AN is designed to operate with a minimal power draw, contributing to the overall energy efficiency of the systems it is integrated into.
  • Standard Pin Configuration: The industry-standard 16-pin DIP (Dual In-line Package) allows for easy integration into existing designs without the need for significant board redesigns.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments, the MC74F158AN can operate within a temperature range of -55°C to +125°C.

Applications:

The versatility of the MC74F158AN makes it an excellent choice for numerous applications, including:

  • Data routing and signal gating
  • Function generation
  • Digital signal processing
  • Computer logic systems
  • Communication systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC74F158AN is no exception. This multiplexer is manufactured to high standards, ensuring reliable performance in even the most demanding of applications. With its robust design and ON Semiconductor's stringent quality control processes, the MC74F158AN stands as a testament to the company's dedication to excellence in semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess