EN
  • EN
  • DE

MC74HC00AG

Part No MC74HC00AG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0806+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 719382-MC74HC00AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC00AG CAD Model

Description

ON Semiconductor MC74HC00AG Quad 2-Input NAND Gate

The ON Semiconductor MC74HC00AG is a high-performance, quadruple 2-input NAND gate integrated circuit, fabricated with silicon gate CMOS technology. It possesses the ability to operate at a wide range of power supplies, from 2V to 6V, while maintaining CMOS low power consumption and high noise immunity. This makes the MC74HC00AG ideal for use in a variety of digital applications, including mobile devices, computers, and other electronic systems where efficient power usage is crucial.

The device features four independent NAND gates in a single package, providing designers with the flexibility to implement multiple logic functions within a compact footprint. Each gate is composed of two inputs, which makes the IC versatile for constructing complex logic circuits. The MC74HC00AG is characterized for operation from -55°C to +125°C, ensuring reliability across a broad range of environmental conditions.

The MC74HC00AG's outputs can drive up to 10 LSTTL loads, which is beneficial when interfacing with other logic families. Additionally, the high impedance of the CMOS input structure ensures low input current, further enhancing the device's power efficiency. The output level is also maintained until the input voltage drops to a very low threshold, ensuring clear and stable signal transmission even in the presence of slow input transition rates.

ON Semiconductor ensures that the MC74HC00AG meets stringent quality and performance standards. The device is offered in a 14-pin PDIP package, which is widely used and easy to integrate into various circuit boards. It is also available in surface mount packages, providing options for different assembly processes and applications.

For designers and engineers looking for a reliable and power-efficient solution for digital logic operations, the ON Semiconductor MC74HC00AG Quad 2-Input NAND Gate is an excellent choice. With its robust performance and versatility, it stands as a fundamental component for modern digital circuit design.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess