EN
  • EN
  • DE

MC74HC132AD

Part No MC74HC132AD
Manufacturer ON Semiconductor
Description Quad 2-Input NAND Gate with Schmitt-Trigger Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219377-MC74HC132AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC132AD CAD Model

Description

ON Semiconductor MC74HC132AD Quad 2-Input NAND Schmitt Trigger

The MC74HC132AD is a high-performance, quad 2-input NAND Schmitt Trigger integrated circuit, fabricated with silicon gate CMOS technology. It is a product from ON Semiconductor, a reputable leader in the semiconductor industry. This IC ensures a robust combination of high output drive capability and low static power consumption, making it ideal for a wide range of applications.

Each of the four NAND gates in the MC74HC132AD operates with a Schmitt Trigger action, which provides a hysteresis effect. This feature allows the gates to handle slow input transition rates with ease, making them perfect for noisy environments where input signals may suffer from voltage level disturbances or slow edges. The hysteresis window helps in filtering out unwanted noise and stabilizing the output, ensuring reliable operation even in the presence of input signal uncertainties.

The device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. It operates over a broad voltage range from 2V to 6V and is fully compatible with LSTTL outputs. This versatility in operating voltage makes the MC74HC132AD suitable for interfacing with a variety of digital systems and for use in applications such as wave shaping and noise filtering.

With its standard pin configuration, the MC74HC132AD is offered in a 14-pin SOIC package, ensuring ease of integration into PCB designs. The IC is designed for use in applications that require high noise immunity, such as industrial controls, sensor interfaces, and communication systems.

ON Semiconductor's commitment to environmental sustainability is evident, as the MC74HC132AD is available in a Pb-free package, demonstrating the company's dedication to providing environmentally friendly products without compromising on quality and performance.

In summary, the MC74HC132AD from ON Semiconductor is a reliable and efficient solution for designers looking to implement NAND Schmitt Trigger functions in their digital systems, with the added benefits of noise immunity and low power consumption.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
525+ $0.1921 $100.8525
810+ $0.1855 $150.2550
1,165+ $0.1722 $200.6130
1,510+ $0.1656 $250.0560
1,890+ $0.1590 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess