Product Overview: MC74HC14A Hex Schmitt-Trigger Inverter
The MC74HC14A from ON Semiconductor is a high-performance, hex inverter integrated circuit featuring Schmitt-trigger inputs. Designed for implementation in a wide range of digital applications, this device is a crucial component for signal conditioning due to its ability to transform an irregular input signal into a well-defined output signal, making it ideal for use in noisy environments.
Key Features
- Logic Type: Inverter with Schmitt-Trigger inputs
- Number of Circuits: 6 independent inverters
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both CMOS and LSTTL logic levels.
- Output Current: Capable of sourcing or sinking 4mA at 5V, providing adequate drive capabilities for multiple applications.
- Temperature Range: Operational between -55°C to 125°C, suitable for use in extreme environmental conditions.
- Pin Configuration: Offered in a 14-pin package, which is a standard footprint for easy integration into system designs.
- Propagation Delay Time: Fast response with a typical propagation delay time of 8ns at 6V, allowing for high-speed operation.
Applications
The MC74HC14A is versatile and can be used in various applications such as:
- Wave shaping and noise elimination
- Signal processing
- Logic circuits
- Pulse conditioning
- Glitch removal
Advantages
Its Schmitt-Trigger input design provides a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This feature is particularly beneficial in applications subjected to noisy operational conditions.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC14A is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. The device is also supported by ON Semiconductor's technical expertise and customer service.
Overall, the MC74HC14A from ON Semiconductor is a robust, reliable, and essential component for designers looking to enhance signal integrity in their digital electronic systems.