EN
  • EN
  • DE

TS12A44514

Part No TS12A44514
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW ON-STATE RESISTANCE QUAD SPST CMOS ANALOG SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274157-TS12A44514
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS12A44514 CAD Model

Description

The TS12A44514 from Texas Instruments is a high-quality quad single-pole single-throw (SPST) analog switch designed for use in a variety of applications. This versatile component is part of the larger family of TI's precision switch products, offering reliable performance and robust functionality.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron) of typically 5 ohms, ensuring minimal signal distortion and power loss through the switch.
  • Wide Operating Voltage Range: The TS12A44514 operates across a broad voltage range of 2.3 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • Single Supply Operation: It can be powered by a single supply, which simplifies the power supply design and reduces the overall component count.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, which enhances its durability and longevity in harsh environments.
  • Break-Before-Make Switching: This feature ensures that one switch is fully open before another closes, preventing any potential short circuits or signal cross-talk.

Applications

The TS12A44514 is ideal for a wide range of applications, including:

  • Signal routing and multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Portable devices

Package and Quality

Available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), the TS12A44514 maximizes space efficiency on printed circuit boards. Texas Instruments' commitment to quality ensures that this analog switch meets stringent industry standards, providing reliability and performance for critical applications.

Conclusion

Overall, the TS12A44514 quad SPST analog switch is an excellent choice for designers looking for a high-performance, space-efficient solution. Its low on-state resistance, wide operating voltage range, and high ESD protection make it a versatile and durable component for any electronic system requiring precise signal switching.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5727 $52.5816
19+ $5.3930 $102.4670
29+ $5.2245 $151.5105
40+ $5.0560 $202.2400
52+ $4.8874 $254.1448
69+ $4.3818 $302.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess