The TLV2731CDBVR is a high-precision operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. Designed for applications that demand low power consumption and high accuracy, this op-amp is a perfect choice for battery-powered devices, portable equipment, and sensor signal conditioning circuits.
Key Features
- Low Power Consumption: The TLV2731CDBVR is optimized for low power operations, making it ideal for portable and battery-operated applications.
- Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 16V, providing designers with flexibility in various circuit configurations.
- High Input Impedance: With a high input impedance, it minimizes the loading on the input source, ensuring signal integrity is maintained.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial in low-voltage applications.
- Wide Bandwidth: It offers a bandwidth of 1MHz, which is suitable for a variety of signal processing tasks.
Applications
The TLV2731CDBVR is versatile and can be used in a multitude of applications, including:
- Portable and battery-powered devices
- Sensor signal conditioning
- Active filters and amplifiers
- Data acquisition systems
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Package Type |
SOT-23-5 |
| Number of Channels |
1 |
| Operating Temperature Range |
-40°C to +125°C |
| Mounting Type |
Surface Mount |
With its robust design and high-performance features, the TLV2731CDBVR operational amplifier is a reliable component for precision analog applications. Texas Instruments’ commitment to quality ensures that this op-amp can meet the stringent requirements of modern electronic designs.