EN
  • EN
  • DE

ADS5410IPFB

Part No ADS5410IPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HS 12BIT 80MSPS 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 1.6 V to 2 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 1015487-ADS5410IPFB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ADS5410IPFB CAD Model

Description

Product Overview: Texas Instruments ADS5410IPFB

The ADS5410IPFB is a high-performance, 14-bit, 65 MSPS analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the ADS54xx series, which is renowned for its excellent dynamic performance and low power consumption, making it an ideal choice for a wide range of demanding applications.

Key Features

  • High Resolution: The ADS5410IPFB offers a 14-bit resolution which provides high precision in signal conversion, ensuring that fine details in the analog input are captured accurately.
  • Fast Sampling Rate: With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at a high speed, making it suitable for high-bandwidth applications.
  • Excellent Dynamic Performance: It boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical for applications requiring high signal fidelity.
  • Low Power Consumption: Despite its high-speed performance, the ADS5410IPFB is designed to be power-efficient, which is crucial for portable and battery-powered devices.
  • Flexible Interface: The device includes a parallel CMOS or LVDS output, which allows easy integration with a variety of digital systems.
  • Programmable Features: It offers several programmable options such as input range, output data format, and digital test pattern generation, providing designers with flexibility to tailor the ADC to their specific needs.

Applications

The ADS5410IPFB is versatile and can be used in multiple applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Radar and Satellite Antenna Arrays

Package and Quality

This ADC comes in a 48-TQFP (Thin Quad Flat Pack) package, which is designed to occupy a minimal footprint on printed circuit boards (PCBs) while providing excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and the ADS5410IPFB is no exception, meeting stringent industry standards for reliability and performance.

With its robust feature set and Texas Instruments' reputation for quality, the ADS5410IPFB is an excellent choice for designers looking to incorporate a reliable and efficient ADC into their high-speed signal processing applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0030 $64.0030
2+ $52.5153 $105.0306
3+ $50.8742 $152.6226
5+ $49.2331 $246.1655
6+ $47.5920 $285.5520
8+ $42.6687 $341.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess