EN
  • EN
  • DE

MC74HC164AD

Part No MC74HC164AD
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-Input/Parallel-Output Shift Register | IC SHIFT REGISTER 8BIT 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74HC164
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1219412-MC74HC164AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC164AD CAD Model

Description

ON Semiconductor MC74HC164AD - 8-Bit Serial-Input/Parallel-Output Shift Register

The MC74HC164AD from ON Semiconductor is a high-performance, 8-bit serial-input/parallel-output shift register designed for use in a wide range of digital applications. This integrated circuit is part of ON Semiconductor's HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for interfacing with CMOS logic levels.

This device features two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input, and a reset input. The serial inputs allow the MC74HC164AD to receive data one bit at a time, while the parallel outputs provide the capability to output the stored data simultaneously in an 8-bit format. The clock input is used to synchronize the data entry, and the reset input clears the internal registers, setting all output pins to a low state.

Constructed with silicon gate CMOS technology, the MC74HC164AD offers significant advantages, including the ability to operate at a wide voltage range from 2V to 6V. This flexibility in operating voltage makes it compatible with a variety of logic families and ensures stable performance across different power supply conditions. Additionally, the device has a high output drive capability, which allows it to drive multiple loads without the need for additional buffering.

The MC74HC164AD is typically utilized in applications that require the conversion of serial data to parallel format, such as in microcontroller interfaces, digital signal processing, data acquisition systems, and many other digital communication systems. Its small footprint and the convenience of having a serial-to-parallel conversion mechanism make it an ideal choice for space-constrained applications.

ON Semiconductor provides this shift register in a surface-mount SOIC-14 package, ensuring ease of integration into printed circuit boards. The MC74HC164AD is also characterized for operation from -55°C to +125°C, guaranteeing reliable performance even in extreme environmental conditions.

With its robust design, compatibility with various logic levels, and ease of use, the MC74HC164AD shift register from ON Semiconductor is a versatile component that can enhance the functionality of a wide array of digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess