EN
  • EN
  • DE

MC74HC240ADTR2

Part No MC74HC240ADTR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal 3-State Inverting Buffer/Line Driver/Line Receiver | IC BUFFER INVERT 6V 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74HC240
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219450-MC74HC240ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74HC240ADTR2 CAD Model

Description

Product Overview: MC74HC240ADTR2 from ON Semiconductor

The MC74HC240ADTR2 is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in semiconductor solutions. This device belongs to the 74HC series, which is renowned for its high noise immunity and low power consumption. The MC74HC240ADTR2 is specifically an Octal 3-State Inverting Buffer/Line Driver, designed to be used in applications that require driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The device is an inverting buffer and line driver, providing the ability to convert digital signals while also driving heavier load requirements.
  • Number of Channels: It includes 8 independent channels, allowing for multiple signals to be processed simultaneously.
  • Output Type: The outputs are 3-state, which means each output can be in a high, low, or high-impedance state, enhancing the flexibility of the device in various circuit designs.
  • Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both CMOS and LSTTL logic families.
  • High Output Current: The device can source or sink up to 25 mA of output current, sufficient for most high-drive applications.
  • Package: The MC74HC240ADTR2 is available in a TSSOP-20 package, which is ideal for space-constrained applications.

Applications

The versatility of the MC74HC240ADTR2 makes it suitable for a wide range of applications. It is commonly used in:

  • Bus driving for data and address lines in computing and memory units.
  • Buffering in communication infrastructure.
  • Signal inversion and driving for industrial control systems.
  • Interface logic translation across different voltage domains.

Quality and Reliability

ON Semiconductor ensures that the MC74HC240ADTR2 meets the highest quality and reliability standards. Each device undergoes rigorous testing to ensure performance under various conditions. The product is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with the resources needed to integrate this component into their designs effectively.

With its robust feature set and ON Semiconductor's commitment to quality, the MC74HC240ADTR2 is an excellent choice for designers looking to enhance their digital systems with a reliable and efficient octal buffer/line driver.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4881 $59.2977
41+ $2.8621 $117.3461
63+ $2.7732 $174.7116
87+ $2.6831 $233.4297
112+ $2.5941 $290.5392
149+ $2.3262 $346.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess