EN
  • EN
  • DE

MC74HC244ANG

Part No MC74HC244ANG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal 3-State Noninverting Buffer/Line Driver/ Line Receiver High-Performance Silicon-Gate CMOS | IC BUFFER NON-INVERT 6V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74HC244
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1219459-MC74HC244ANG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC244ANG CAD Model

Description

Product Overview: MC74HC244ANG from ON Semiconductor

The MC74HC244ANG is a high-performance integrated circuit manufactured by ON Semiconductor, known for its reliability and versatility. This device belongs to the 74HC series, which is a family of high-speed CMOS logic integrated circuits designed to operate at the same speed as TTL (Transistor-Transistor Logic) while maintaining CMOS low power dissipation.

Key Features

  • Octal Bus Buffer: The MC74HC244ANG features an octal bus buffer with 3-state outputs, which can be used as a bidirectional interface between two buses.
  • High-Speed CMOS Technology: Utilizing advanced CMOS technology, this device offers a significant reduction in power consumption compared to conventional logic ICs while maintaining high-speed operation.
  • 3-State Outputs: The 3-state outputs enable connection to a bus-organized system without the need for external pull-up resistors, saving board space and component costs.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it suitable for a variety of applications from battery-powered devices to industrial systems.
  • Output Drive Capability: The outputs can drive up to 15 LSTTL loads, providing excellent current sinking capabilities.

Applications

The MC74HC244ANG is ideal for use in a wide array of applications, including:

  • Buffer/Line Driver
  • Input/Output Port for Microprocessors
  • Memory Address Drivers
  • Data Transmission Systems
  • Control Systems

Physical Characteristics

The device is housed in a 20-pin PDIP (Plastic Dual-In-Line Package), which is conducive for through-hole mounting on printed circuit boards. Its PDIP form factor ensures easy handling and installation, making it a preferred choice for prototyping and educational purposes.

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability. The MC74HC244ANG is tested rigorously to ensure stable performance across various environmental conditions. Its design and manufacturing processes are certified to meet industry-standard specifications, ensuring a reliable solution for digital logic operations.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess