EN
  • EN
  • DE

IRFP254N

Part No IRFP254N
Manufacturer Vishay
Description Power MOSFET(Vdss=250V, Rds(on)=125mohm, Id=23A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-247.TO
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 746303-IRFP254N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFP254N CAD Model

Description

The IRFP254N from Vishay is a N-Channel Power MOSFET designed for high current, high speed switching applications. It is commonly used in uninterruptible power supplies (UPS), motor controls, and high-power DC-DC converters.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • DC-DC Converters
  • High-Power Switching Applications
  • Synchronous Rectification

Features

  • N-Channel MOSFET
  • High Current Capability
  • Low Drain-Source On-Resistance (RDS(on))
  • High Speed Switching
  • Avalanche Energy Rated

Benefits

  • High Efficiency: Low RDS(on) reduces conduction losses, resulting in higher efficiency.
  • High Current Handling: Capable of handling high current levels, making it suitable for demanding applications.
  • Fast Switching: High speed switching minimizes switching losses.
  • Robust Performance: Avalanche energy rating ensures reliable operation under transient conditions.
  • Simplified Thermal Management: Low RDS(on) reduces heat generation, simplifying thermal design considerations.

Additional Details

The IRFP254N is manufactured using advanced process technology to achieve excellent performance and ruggedness. Detailed specifications regarding RDS(on) at specific gate voltages, gate charge characteristics, and thermal resistance can be found in the device datasheet. The device typically comes in a TO-247 package allowing for robust thermal performance. Its design suits industrial and high power consumer applications. The gate threshold voltage ensures compatibility with common drive circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5424 $60.2208
40+ $2.9071 $116.2840
62+ $2.8159 $174.5858
85+ $2.7246 $231.5910
110+ $2.6346 $289.8060
147+ $2.3620 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess