EN
  • EN
  • DE

MC74HC373ADWR2G

Part No MC74HC373ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL 3ST TRANS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 21ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 022769-MC74HC373ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC373ADWR2G CAD Model

Description

ON Semiconductor MC74HC373ADWR2G Product Overview

The MC74HC373ADWR2G from ON Semiconductor is a high-performance integrated circuit that belongs to the 74HC family, known for its high-speed CMOS technology. This particular device is an octal D-type latch with 3-state non-inverting outputs, specifically designed for use in applications that require the storage and isolation of bus-oriented data.

Key Features

  • High-Speed CMOS Technology: The MC74HC373ADWR2G utilizes advanced CMOS technology that ensures low power consumption while maintaining high-speed operation.
  • Octal D-Type Latches: This IC features eight D-type latches that allow for the simultaneous storage of 8 bits of data.
  • 3-State Outputs: Each latch is equipped with a 3-state output which can be used in bus-oriented systems. The outputs can be in one of three states: logic high, logic low, or high impedance, providing greater flexibility in multi-device systems.
  • Wide Operating Voltage Range: The device functions over a wide operating voltage range from 2V to 6V, making it suitable for a variety of logic-level requirements.
  • Low Power Dissipation: It offers the advantage of low quiescent current, significantly reducing power dissipation and making it ideal for battery-powered devices.
  • Compatibility: The inputs are compatible with standard CMOS outputs, as well as with LSTTL (Low Power Schottky TTL) outputs, thus providing versatile interfacing capabilities.

Applications

The MC74HC373ADWR2G is versatile and can be used in a wide range of applications, including:

  • Buffer storage
  • Memory address latching
  • Data transmission and reception systems
  • Bus isolation
  • Control systems

Package and Quality

This device is available in a SOIC-20W package, which ensures a compact footprint on printed circuit boards (PCBs). It is also lead-free and RoHS compliant, adhering to environmental standards and regulations. ON Semiconductor's commitment to quality means that the MC74HC373ADWR2G is manufactured in ISO-certified facilities, ensuring reliability and performance for critical applications.

With its combination of high-speed operation, low power consumption, and versatile features, the MC74HC373ADWR2G is an excellent choice for designers looking to implement efficient latching mechanisms in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess