Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type Counter, Decade
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC390
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636806-MC74HC390ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC390ADR2 CAD Model

Description

The MC74HC390ADR2 is a high-performance, dual-decade ripple counter integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various digital applications. This versatile component is fabricated using the high-speed silicon-gate technology, ensuring compatibility with most CMOS, NMOS, and TTL logic families.

Key Features

  • Technology: Silicon-gate CMOS
  • Logic Type: Dual Decade Ripple Counter
  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity: Characteristic of CMOS devices
  • Output Drive Capability: 10 LSTTL Loads
  • Packaging: Supplied in 16-pin SOIC package
  • Temperature Range: -55°C to 125°C

Performance and Applications

The MC74HC390ADR2 is designed to meet the stringent requirements of modern digital systems. It features two independent decade counters that can be configured to operate in either a multistage counter or a frequency divider application. This makes it an ideal choice for a wide range of uses, including timers, frequency dividers, and other sequential logic operations in consumer electronics, automotive, and industrial markets.

With its broad operating voltage range, the MC74HC390ADR2 offers designers the flexibility to use it in systems with different power levels. Its high noise immunity is a critical characteristic that ensures stable operation even in noisy environments, which is particularly important for industrial and automotive applications.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the MC74HC390ADR2 is no exception. It is compliant with RoHS (Restriction of Hazardous Substances) and is designed with a lead-free finish, making it an environmentally friendly choice for electronic designs. The product's quality is assured through rigorous testing and adherence to industry standards, ensuring reliable performance in the field.

Overall, the MC74HC390ADR2 from ON Semiconductor is a robust and versatile counter IC that offers designers a blend of performance, reliability, and environmental compliance, making it a smart choice for a multitude of digital applications.

You May Also Be Interested in

ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-DIP
Need more? Email Us
ECAD model for DM74LS393N
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR
Texas Instruments
IC COUNTER BINARY 4BIT 14-DIP
Lowest to $11.5895
ECAD model for SN74LS293N
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16TSSOP
Need more? Email Us
ECAD model for 74ACT161MTC
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16SOP
Need more? Email Us
ECAD model for 74ACT161SJ
ON Semiconductor
IC COUNTER RIPPLE 7STAGE 14SOIC
Lowest to $0.7036
ECAD model for MC14024BDG
Nexperia USA Inc.
IC COUNTER 7STAGE BINARY 14SOIC
Lowest to $0.4955
ECAD model for 74HC4024D,652

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,784 pieces
MOQ: 180 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention