EN
  • EN
  • DE

DM74LS169AN

Part No DM74LS169AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 25MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS169
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252376-DM74LS169AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS169AN CAD Model

Description

ON Semiconductor DM74LS169AN: 4-Bit Up/Down Binary Counter

The DM74LS169AN is a high-performance, 4-bit up/down binary counter designed and manufactured by ON Semiconductor. This integrated circuit is a versatile component widely used in various digital applications where counting operations are essential. The DM74LS169AN is part of the 74LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.

Key Features

  • Logic Family: The device belongs to the 74LS family, which ensures compatibility with a wide range of digital systems.
  • Counting Mode: It features both up and down counting capabilities, providing flexibility for different counting applications.
  • Number of Bits: As a 4-bit counter, it can count from 0 to 15 (0x0 to 0xF in hexadecimal) when counting up, and from 15 to 0 when counting down.
  • Output Type: The counter provides a direct output of the binary count in the form of four bits.
  • Supply Voltage: It operates at a standard TTL supply voltage, typically 5V, making it compatible with various TTL logic circuits.
  • Package: The DM74LS169AN comes in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting.
  • Operating Temperature: The device is designed to operate within a temperature range of 0°C to 70°C, ensuring reliability across different environmental conditions.

Applications

The DM74LS169AN's counting capabilities make it ideal for a wide range of applications, including:

  • Digital clocks
  • Timers
  • Frequency dividers
  • Programmable counters
  • Sequential control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The DM74LS169AN is no exception, as it is designed to meet stringent industry standards for performance and durability. The counter is an excellent choice for designers looking for a reliable component that can perform counting operations efficiently and accurately in their digital systems.

With its robust design and versatile functionality, the DM74LS169AN from ON Semiconductor stands out as a preferred choice for engineers and designers who require a reliable up/down binary counter for their digital projects.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess