Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Output Current 250mA
Operating Supply Current 50μA
PSRR 63dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1273428-TPS76625DR
Manufacturer Homepage www.ti.com
Family Name TPS76625
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76625DR CAD Model

Description

Product Overview: Texas Instruments TPS76625DR

The TPS76625DR is a highly efficient, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). Designed to meet the stringent needs of modern electronic applications, this device provides a stable and reliable power supply, which is crucial for maintaining the performance and longevity of sensitive electronic circuits.

Key Features

  • Output Voltage: The TPS76625DR offers a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard voltage applications.
  • High Accuracy: The output voltage is regulated with high accuracy, ensuring a stable supply even under varying load conditions.
  • Low Dropout: With a low dropout voltage, this LDO can maintain its output regulation with minimal difference between the input and output voltages, making it suitable for battery-powered devices where maximizing efficiency is critical.
  • Current Capacity: It can supply up to 250mA of output current, catering to a wide array of low-power applications.
  • Power Consumption: The quiescent current is ultra-low, which greatly reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.

Package and Reliability

The TPS76625DR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device features built-in thermal shutdown and overcurrent protection, enhancing the reliability and safety of the application it is used in. Its operating temperature range from -40°C to 125°C allows for use in various environments, from industrial to automotive applications.

Applications

With its versatile features, the TPS76625DR is an excellent choice for a variety of applications, including:

  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

Overall, the TPS76625DR LDO voltage regulator is a testament to Texas Instruments' commitment to providing high-quality power management solutions that cater to the evolving needs of technology across multiple industries.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR
Texas Instruments
IC REG LDO ADJ 1A 6SON
Lowest to $0.9638
ECAD model for TPS7A3701DRVT
Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7330 $51.9900
75+ $1.4220 $106.6500
110+ $1.3775 $151.5250
155+ $1.3331 $206.6305
195+ $1.2887 $251.2965
260+ $1.1554 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention