EN
  • EN
  • DE

SVT15150V

Part No SVT15150V
Manufacturer Panjit
Catalog Electronic Wholesale
Description ULTRA LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262678-SVT15150V
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT15150V CAD Model

Description

The SVT15150V is a Schottky Barrier Rectifier manufactured by Panjit, designed to provide high-efficiency rectification and fast switching in various electronic applications. It is well-suited for use in power supplies, DC-DC converters, and other high-frequency circuits where minimizing power loss and maximizing performance are critical. The device's robust design ensures reliable operation in demanding conditions.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop, minimizing power losses
  • High surge current capability, ensuring robustness
  • Fast switching speed, suitable for high-frequency operation
  • Surface mount package (TO-277A/SMPC), facilitates automated assembly
  • RoHS compliant, adhering to environmental regulations

Benefits:

  • Improved power efficiency in electronic circuits
  • Enhanced system reliability due to transient protection
  • Reduced heat dissipation, leading to cooler operation
  • Compact design for smaller and lighter products
  • Environmentally friendly construction

Additional Details:

The SVT15150V features a repetitive peak reverse voltage (VRRM) of 150V and a forward current (IF) of 15A. The low forward voltage drop (VF) is a key characteristic, ensuring minimal power loss during operation. It comes in a surface-mount package suitable for automated assembly lines. Operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and protection. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications. The robust surge current capability ensures that it can withstand transient voltage spikes, preventing circuit damage. It's designed for automated assembly, improving manufacturing efficiency. Proper thermal management is essential for reliable operation, particularly at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines. The SVT15150V is a suitable choice for modern power electronics applications requiring efficient and dependable performance. The device's characteristics are designed to meet the stringent requirements of modern electronic circuits. Careful consideration should be given to operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0991 $61.4865
35+ $3.3634 $117.7190
54+ $3.2583 $175.9482
74+ $3.1532 $233.3368
95+ $3.0480 $289.5600
127+ $2.7327 $347.0529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess