EN
  • EN
  • DE
  • IT

TPS62008DGS

Part No TPS62008DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY STEP-DOWN LOW POWER DC-DC CONVERTER | IC REG BUCK 1.9V 600MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.9V
Output Current 600mA
Switching Frequency 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS62008
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272814-TPS62008DGS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62008DGS CAD Model

Description

The TPS62008DGS is a high-efficiency synchronous step-down DC/DC converter from Texas Instruments, designed to meet the power management needs of portable and low-power systems. This device is part of the TPS6200x family, which is known for its compact size, high performance, and reliability in various applications.

Key Features

  • Output Voltage Range: The TPS62008DGS provides an adjustable output voltage range from 0.9V to VIN, making it versatile for a wide range of applications.
  • High Efficiency: With a synchronous step-down converter design, it achieves high power efficiency, which is critical for battery-powered devices to extend their operating life.
  • Load Capability: It can deliver up to 600mA of continuous output current, ensuring sufficient power for various electronic components.
  • Low Dropout Operation: The device offers low dropout operation, which is essential for performance under conditions of low input voltage.
  • Switching Frequency: The TPS62008DGS operates at a fixed switching frequency of 1.2MHz, allowing the use of small surface mount inductors and capacitors to minimize space on the PCB.

Applications

The TPS62008DGS is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Wireless LANs and Bluetooth systems
  • Digital cameras and audio devices

Technical Specifications

  • Package: The device is available in an 8-pin MSOP PowerPAD™ package, which is optimal for thermal performance and space-saving on the PCB.
  • Protection Features: It includes features such as over-temperature protection and under-voltage lockout to ensure the safety and durability of your application.
  • Operational Temperature Range: The TPS62008DGS operates over a free-air temperature range of -40°C to 85°C.

With its robust feature set, the TPS62008DGS from Texas Instruments is an excellent choice for designers looking for a power-efficient and space-saving solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8296 $54.8880
70+ $1.5012 $105.0840
105+ $1.4543 $152.7015
145+ $1.4074 $204.0730
185+ $1.3605 $251.6925
250+ $1.2198 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess