EN
  • EN
  • DE

MC74HC393

Part No MC74HC393
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219499-MC74HC393
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC393 CAD Model

Description

The MC74HC393 from ON Semiconductor is a high-performance, dual 4-stage binary ripple counter integrated circuit, fabricated with silicon gate CMOS technology. It has the capability to count from zero to fifteen (0-15) in binary, with each half of the device comprising an independent 4-stage binary counter with a clock input and an output from the fourth stage.

Featuring two individual counters in a single package, the MC74HC393 is designed to operate in a wide voltage range from 2V to 6V, providing a versatile power management solution suitable for a variety of digital applications. Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices.

The counters advance on the falling edge of the clock pulse, providing precise timing and control. Each counter has a separate reset input which, when taken high, resets the counter to zero. This feature allows for synchronous control in various system applications. The simplicity of the reset function makes it easy to interface with other logic components and microcontrollers.

One of the key advantages of the MC74HC393 is its high-speed operation, which does not compromise power efficiency. The device's outputs can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital circuits. This makes the MC74HC393 a versatile component for designing frequency dividers, timers, and state machines, among other digital logic applications.

The MC74HC393's pin configuration is designed for optimal integration into circuit designs. It is available in various package types, including SOIC, TSSOP, and PDIP, providing flexibility for both surface-mount and through-hole PCB assembly processes.

In summary, the ON Semiconductor MC74HC393 is a reliable and efficient solution for designers looking to implement binary counting functions in their digital systems. Its robust design, compatibility with other logic families, and ON Semiconductor's commitment to quality make it a smart choice for a broad range of electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess