EN
  • EN
  • DE

MC74HC4020AFELG

Part No MC74HC4020AFELG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 006890-MC74HC4020AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC4020AFELG CAD Model

Description

Product Overview: MC74HC4020AFELG from ON Semiconductor

The MC74HC4020AFELG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a member of the high-speed CMOS family and is a 14-stage binary ripple counter with a wide operating voltage range.

Key Features

  • High-Speed Performance: The MC74HC4020AFELG operates at a high speed, which is characteristic of CMOS integrated circuits, making it suitable for various applications that require quick response times and efficient processing.
  • Wide Operating Voltage: This device has a versatile voltage range of 2V to 6V, providing the flexibility to be used in multiple system designs without the need for voltage level translation.
  • Low Power Consumption: As part of the CMOS family, it boasts low power dissipation, ensuring energy efficiency and reduced heat generation within electronic systems.
  • Output Drive Capability: The counter features the ability to drive up to 10 LSTTL loads, which allows for direct interfacing with TTL logic levels without requiring additional buffer components.

Applications

The MC74HC4020AFELG is ideal for a broad range of applications, including but not limited to:

  • Time Delay Generators
  • Counter Circuits
  • Frequency Dividers
  • Time Measurement Devices
  • Sequencers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC4020AFELG is no exception, as it is produced under stringent quality control standards. The device is available in a Pb-free package, which is compliant with RoHS regulations, making it an environmentally friendly choice for electronic manufacturers concerned with sustainability.

Technical Specifications

The MC74HC4020AFELG features a standard SOP-16 package, which is widely used in the industry and compatible with common PCB design and assembly processes. Its operating temperature range is from -55°C to +125°C, making it reliable in extreme conditions.

For detailed technical specifications, datasheets, and support, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess