EN
  • EN
  • DE

MC74HC4040AN

Part No MC74HC4040AN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 12-Stage Binary Ripple Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219513-MC74HC4040AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MC74HC4040AN CAD Model

Description

ON Semiconductor MC74HC4040AN Product Overview

The MC74HC4040AN is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its precision and durability. This 12-stage binary counter is fabricated with high-speed silicon gate technology, which ensures its reliability and efficiency in a wide range of applications. The device has the capability to count from zero to 212-1 (4095) and includes an oscillator configuration that allows for a range of user-defined counting operations.

Key Features

  • High-Speed Performance: The MC74HC4040AN operates at high speeds, making it suitable for quick counting applications.
  • Versatile Voltage Range: This device can handle a wide operating voltage range from 2V to 6V, providing flexibility in various circuit designs.
  • Low Power Consumption: It has a low power consumption characteristic, which is essential for battery-operated devices and energy-saving applications.
  • Output Drive Capability: The counter features high-current outputs that can drive up to 15 LSTTL loads, ensuring compatibility with other logic families.
  • Standard Pin Configuration: The MC74HC4040AN comes in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into existing circuits.

Applications

The versatility of the MC74HC4040AN allows it to be used in a broad array of applications. It is commonly found in:

  • Time-delay circuits
  • Frequency dividers
  • Counter circuits in microprocessors
  • Sequential control systems
  • Digital watches and clocks
  • A variety of consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC4040AN is no exception, offering excellent parametric consistency and stability over temperature and voltage variations. Its robust fabrication ensures that it can withstand the rigors of industrial environments, while still providing precise and reliable performance.

Conclusion

With its high-speed operation, low power consumption, and versatile voltage range, the ON Semiconductor MC74HC4040AN is an excellent choice for designers looking for a reliable 12-stage binary counter. Whether for consumer electronics or industrial applications, this device provides a practical and efficient solution for counting operations.

You May Also Be Interested in

Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess