EN
  • EN
  • DE

MC74HC4046A

Part No MC74HC4046A
Manufacturer ON Semiconductor
Description Phase-Locked Loop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219515-MC74HC4046A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4046A CAD Model

Description

ON Semiconductor MC74HC4046A Phase-Locked Loop

The MC74HC4046A is a high-performance, silicon-gate CMOS device from ON Semiconductor that encompasses a trio of circuit functions. It's a complete Phase-Locked Loop (PLL) system within a single package, which includes a Voltage Controlled Oscillator (VCO), a highly flexible Phase Comparator, and a Digital Divider. This integration provides a compact and efficient solution for a wide range of applications in communication, data processing, and control systems.

Key Features:

  • High-Frequency Operation: The MC74HC4046A is capable of high-frequency operation, with a typical VCO range of 10 MHz to 100 MHz when powered by a 5V supply, making it suitable for RF and other high-speed applications.
  • Low Power Consumption: As part of the HC family, this device benefits from low power dissipation, which is a critical feature for battery-operated and power-sensitive systems.
  • Multiple Phase Comparators: It includes two phase comparators with different characteristics, giving designers flexibility in choosing the appropriate comparator for their application.
  • Linear Voltage-Controlled Oscillator: The VCO provides a linear frequency control over a wide range, which is essential for precise frequency modulation and demodulation.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range from 2V to 6V, accommodating various logic-level requirements and system voltages.
  • Standard Pin Configuration: The MC74HC4046A comes in a standard 16-pin package, which is compatible with other standard PLLs for ease of design and replacement.

Applications:

The versatility of the MC74HC4046A makes it an ideal choice for numerous applications, including:

  • Frequency synthesis and modulation
  • Signal processing
  • Clock generation and recovery
  • FM and PM demodulation
  • Motor speed control
  • Spread-spectrum communications

With its robust feature set and ON Semiconductor's reputation for quality, the MC74HC4046A is a reliable component for any PLL-based design, offering both performance and flexibility to meet a broad spectrum of technical requirements.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0961 $60.2855
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7311 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess