EN
  • EN
  • DE

C320-A017

Part No C320-A017
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description M12-REC-FEMALE-8P-BACK-PG9-0.13m w h JST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050805-C320-A017
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C320-A017 CAD Model

Description

The Molex C320-A017 is a pre-terminated fiber optic cable assembly designed for high-speed data transmission. This cable utilizes high-quality optical fiber and robust connectors to ensure reliable performance in demanding environments. It is commonly used in data centers, telecommunications networks, and other applications requiring high bandwidth and low signal loss.

Applications

  • Data centers
  • Telecommunications networks
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • Fiber-to-the-home (FTTH) deployments

Features

  • High-quality optical fiber for low signal loss
  • Durable connectors for reliable performance
  • Pre-terminated for easy installation
  • Available in various lengths
  • RoHS compliant
  • Single mode fiber

Benefits

  • High-speed data transmission with minimal signal degradation.
  • Reliable connectivity due to robust connectors.
  • Simplified installation with pre-terminated design.
  • Flexibility to meet specific application requirements with various cable lengths.
  • Compliant with environmental regulations (RoHS).

Additional Details

The C320-A017 cable assembly features a specific connector type (e.g., LC, SC, ST) depending on the application requirements. The fiber optic cable is typically single-mode or multi-mode, with specific optical characteristics optimized for data transmission. The cable jacket is designed to provide protection against environmental factors and physical damage. The pre-terminated design ensures consistent performance and reduces the risk of errors during installation. The cable assembly is tested to meet industry standards for optical performance and reliability.

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0455-1-612-240-T
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess