EN
  • EN
  • DE

A72605-000

Part No A72605-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0455-1-612-240-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1129638-A72605-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A72605-000 CAD Model

Description

The A72605-000 is a fiber optic cable assembly manufactured by TE Connectivity. It is designed to provide high-speed data transmission in various telecommunications and data networking applications. This cable assembly is engineered for reliable performance and durability, ensuring consistent signal integrity.

Applications

  • Data centers for interconnecting servers and networking equipment
  • Telecommunications networks for long-distance data transmission
  • Local Area Networks (LANs) for high-speed data transfer between devices
  • Storage Area Networks (SANs) for connecting storage devices to servers
  • High-performance computing (HPC) environments
  • Medical imaging equipment
  • Aerospace and defense applications

Features

  • Fiber Optic Technology: Utilizes optical fibers for high-speed data transmission with minimal signal loss.
  • Pre-terminated Connectors: Comes with pre-terminated connectors for easy and reliable installation.
  • Low Insertion Loss: Ensures minimal signal degradation, maintaining signal strength over long distances.
  • High Return Loss: Reduces signal reflections, improving overall signal quality.
  • Durable Construction: Designed to withstand harsh environmental conditions and physical stress.
  • Compliant with Industry Standards: Meets or exceeds relevant industry standards for performance and safety.

Benefits

  • High Bandwidth: Supports high data transfer rates, enabling faster communication.
  • Reliable Performance: Provides consistent and stable signal transmission.
  • Easy Installation: Pre-terminated connectors simplify the installation process, reducing installation time and costs.
  • Long-Distance Transmission: Capable of transmitting data over long distances without significant signal degradation.
  • Immunity to Electromagnetic Interference (EMI): Fiber optic cables are immune to EMI, ensuring data integrity in noisy environments.

Additional Details

The A72605-000 cable assembly typically uses single-mode or multi-mode fiber, depending on the specific application requirements. Connector types can vary, including LC, SC, ST, and MPO/MTP, but are generally LC connectors. The cable length can also vary based on customer needs. The cable jacket is often made of materials like PVC or LSZH (Low Smoke Zero Halogen) to provide protection and meet fire safety standards. Optical performance characteristics such as insertion loss and return loss are key specifications to consider when selecting this cable assembly. TE Connectivity provides detailed datasheets with specific performance metrics for the A72605-000, including wavelength specifications and environmental operating conditions. This cable is designed for enterprise network and data center environments requiring reliable, high-speed fiber optic connectivity.

You May Also Be Interested in

TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
Samtec Inc.
Cable Assembly Discrete Wire 0.152m 23 POS Discrete Wire Housing to 23 POS Discrete Wire Housing RCP-RCP
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Molex, LLC
Cable Assembly, PicoBlade Receptacle - PicoBlade Receptacle, 8 Circuits, 150mm, Black
Need more? Email Us
TE Connectivity
Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC55A0111-14-91
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 8AWG 2C SPIR SHL 600V PRICE PER FT
Need more? Email Us
TE Connectivity
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess