EN
  • EN
  • DE

MRF7S16150HSR3

Part No MRF7S16150HSR3
Manufacturer Freescale Semiconductor - NXP
Catalog Transistors - FETs, MOSFETs - RF
Description RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Freescale Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.6GHz ~ 1.66GHz
Gain 19.7dB
Voltage - Test 28 V
Current - Test 1.5 A
Power - Output 32W
Voltage - Rated 65 V
Package / Case NI-780S
Supplier Device Package NI-780S
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-MRF7S16150HSR3-FRTR,FREFREMRF7S16150HSR3
Standard Package 250
Win Source Part Number 1231918-MRF7S16150HSR3
Ultra Librarian 3D Model Ultra Librarian MRF7S16150HSR3 CAD Model

Description

The MRF7S16150HSR3 is a 150 W LDMOS power transistor designed for high-power amplifier applications in the HF to 800 MHz frequency range. Manufactured by NXP Semiconductors (formerly Freescale), it offers excellent gain, ruggedness, and linearity, making it suitable for various communication and industrial applications.

Applications:

  • HF/VHF/UHF Amplifiers: Used in radio transmitters and amplifiers across various frequency bands.
  • Industrial Heating: Employed in industrial heating equipment for generating RF power.
  • Medical Equipment: Utilized in medical RF applications such as MRI and therapeutic devices.
  • Broadcast Transmitters: Implemented in radio and television broadcast transmitters.
  • Wireless Infrastructure: Found in base stations and repeaters for cellular and wireless communication.

Features:

  • High Power Output: Delivers 150 W of output power.
  • LDMOS Technology: Provides excellent linearity and ruggedness.
  • High Gain: Offers high power gain for efficient amplification.
  • Wideband Operation: Operates over a broad frequency range from HF to 800 MHz.
  • Internally Matched: Simplifies circuit design and reduces external component count.

Benefits:

  • Improved Amplifier Performance: High power output and linearity enhance the performance of RF amplifiers.
  • Enhanced Ruggedness: LDMOS technology ensures robust operation in demanding environments.
  • Simplified Design: Internally matched design reduces design complexity and component count.
  • Versatile Application: Suitable for a wide range of RF applications due to its wideband operation.
  • Reliable Operation: Designed for long-term reliability and stable performance.

Details:

The MRF7S16150HSR3 is an LDMOS power transistor designed for high-power amplifier applications. It operates from a supply voltage of 28 V and delivers 150 W of output power. The device features high gain and excellent linearity, making it suitable for applications requiring high-quality signal amplification. The device is available in a robust package that provides excellent thermal performance. Its internally matched design simplifies circuit design and reduces the need for external matching components. The transistor is designed to withstand harsh environmental conditions, ensuring long-term reliability and stable performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess