EN
  • EN
  • DE
  • IT

MC74HC4051A

Part No MC74HC4051A
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219524-MC74HC4051A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4051A CAD Model

Description

ON Semiconductor MC74HC4051A Analog Multiplexer/Demultiplexer

The MC74HC4051A from ON Semiconductor is a high-performance analog multiplexer/demultiplexer that integrates state-of-the-art silicon-gate CMOS technology. This versatile device is designed to handle both digital and analog signals, making it an excellent choice for a wide range of applications in the consumer, automotive, and industrial sectors.

The MC74HC4051A features a single 8-channel multiplexer/demultiplexer configuration, which allows it to route eight separate inputs or outputs through a common channel. Its high on-off output voltage ratio and very low on-state resistance ensure minimal signal distortion, making it ideal for precision applications where signal integrity is paramount.

Capable of working with a wide operating voltage range from 2V to 6V, this component provides the flexibility needed for various circuit designs. Additionally, the MC74HC4051A boasts low power consumption, which is a critical attribute for battery-operated devices, contributing to longer battery life and reduced environmental impact.

The device's pinout is designed for convenient PCB layout, with all the switch inputs and outputs brought out to separate pins. This simplifies the design process and allows for greater flexibility in circuit integration. The MC74HC4051A also includes an inhibit input to simultaneously open all channels and disconnect the common output/input, providing an additional layer of control for the user.

ON Semiconductor's commitment to quality ensures that the MC74HC4051A meets stringent reliability and performance standards. The device is available in various package options, including the popular SOIC and TSSOP, which are suitable for automated assembly processes and save space on the circuit board.

In summary, the MC74HC4051A from ON Semiconductor is a versatile, efficient, and reliable solution for routing analog or digital signals in your electronic designs. Its wide operating voltage range, low power consumption, and high signal integrity make it a top choice for designers looking to create compact, high-performance electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess