EN
  • EN
  • DE

MC74HC4052DR2

Part No MC74HC4052DR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4052
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883698-MC74HC4052DR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4052DR2 CAD Model

Description

ON Semiconductor MC74HC4052DR2: A Versatile Analog Multiplexer/Demultiplexer

The MC74HC4052DR2 is a high-performance, silicon-gate CMOS analog multiplexer and demultiplexer from ON Semiconductor that offers exceptional signal handling capabilities. This integrated circuit is designed to handle both digital and analog signals, making it a versatile choice for a wide range of applications in the electronics industry.

The device features two independent 4-channel multiplexers/demultiplexers with common select logic, which includes two binary control inputs, A and B, and an inhibit input. The MC74HC4052DR2 can be used as a four-channel multiplexer by connecting the inhibit input to the VCC (logical "1"), or as a dual 4-channel multiplexer with the inhibit input connected to GND (logical "0").

Its low ON resistance (typically 70 ohms at VCC - VEE = 4.5V) and a wide analog input voltage range from -5V to +5V make it suitable for a variety of signal routing tasks. The device operates over a broad voltage range from 2V to 6V, ensuring compatibility with TTL, CMOS, and other logic standards. This flexibility allows designers to integrate the MC74HC4052DR2 into systems with different power requirements without additional level shifting circuitry.

The MC74HC4052DR2 is available in a compact SOIC-16 package, making it a space-saving solution for designs where board real estate is at a premium. Its small footprint does not compromise its performance, as it boasts a high noise immunity characteristic of CMOS devices and low power dissipation. This makes it an ideal choice for battery-operated devices, portable equipment, and other power-conscious designs.

Typical applications for the MC74HC4052DR2 include signal gating, multiplexing, demultiplexing, and signal routing in various electronic systems such as communication devices, data acquisition systems, control systems, and audio/video switching networks. Its robustness, combined with ON Semiconductor's reputation for quality and reliability, ensures that this multiplexer/demultiplexer will deliver consistent performance in the most demanding environments.

Overall, the MC74HC4052DR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and flexible solution to manage their analog or digital signal routing needs.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess