EN
  • EN
  • DE

MC74HC4060ADTG

Part No MC74HC4060ADTG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14STAGE BIN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008458-MC74HC4060ADTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4060ADTG CAD Model

Description

ON Semiconductor MC74HC4060ADTG Integrated Circuit

The ON Semiconductor MC74HC4060ADTG is a high-performance integrated circuit that belongs to the family of 14-stage binary ripple counters with an on-chip oscillator. Fabricated with advanced silicon-gate CMOS technology, it offers a robust combination of features that make it suitable for a wide range of applications in the electronics industry. This versatile component is designed to provide users with a reliable and efficient solution for frequency division and timer functions in their electronic projects.

Key Features

  • High-Speed Operation: The MC74HC4060ADTG operates at high speeds, making it an ideal choice for applications that require fast counting and timing capabilities.
  • Low Power Consumption: As a CMOS device, it has a significantly low power dissipation compared to its TTL counterparts, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: This integrated circuit can function effectively over a wide voltage range from 2V to 6V, providing flexibility in various system designs.
  • Oscillator Configuration: The on-chip oscillator can be configured by the user with resistors and capacitors to obtain a wide range of output frequencies, which is essential for custom timing solutions.
  • Output Capability: The counter outputs can drive 10 LSTTL loads, which is indicative of the device's robust output drive capability.
  • Standard Pin Configuration: The MC74HC4060ADTG comes in a TSSOP-16 package, ensuring compatibility with standard surface mount processes and easy integration into various designs.

Applications

The ON Semiconductor MC74HC4060ADTG is a versatile component that can be used in a variety of applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Sequential timers
  • Alarm systems
  • Pulse generators
  • Wearable electronics
  • Automotive electronics

With its precision and reliability, the MC74HC4060ADTG is a go-to choice for designers and engineers looking for a high-quality counter/timer IC. Whether for industrial, commercial, or consumer applications, this integrated circuit from ON Semiconductor delivers performance that can be counted on.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8563 $51.3780
145+ $0.7026 $101.8770
225+ $0.6807 $153.1575
305+ $0.6587 $200.9035
395+ $0.6367 $251.4965
530+ $0.5709 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess