EN
  • EN
  • DE

MC74HC4066

Part No MC74HC4066
Manufacturer ON Semiconductor
Description Quad Analog Switch/ Multiplexer/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219549-MC74HC4066
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC4066 CAD Model

Description

The MC74HC4066 from ON Semiconductor is a versatile, high-performance quad analog switch integrated circuit designed for use in a wide range of applications. This device features four independent switches capable of controlling either digital or analog signals. It is part of the HC family and utilizes silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low OFF leakage currents.

Key Features

  • Wide Operating Voltage Range: The MC74HC4066 operates at a wide voltage range of 2V to 6V, making it suitable for battery-operated devices and various other applications.
  • Low Power Consumption: Its CMOS technology ensures low power consumption and reduces heat generation, which is crucial for power-sensitive designs.
  • High Noise Immunity: The device is characterized by a high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Low ON Resistance: With a low ON resistance, the switch ensures minimal signal attenuation when closed, preserving signal integrity.

Applications

The MC74HC4066 is ideal for a variety of applications, including:

  • Analog signal switching/multiplexing
  • Communication systems
  • Signal gating
  • Audio and video switching
  • Data acquisition systems
  • Sample and hold circuits

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance. The MC74HC4066 is no exception, providing reliable and consistent performance. Each device is rigorously tested to ensure it meets the stringent requirements of industrial and consumer applications. Whether you're designing a simple analog signal routing or a complex multiplexed data acquisition system, the MC74HC4066 offers the flexibility and performance needed to get the job done.

Ordering Information

To order the MC74HC4066 or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. The device is offered in various package options, including SOIC, TSSOP, and PDIP, providing flexibility for different design and manufacturing requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess