ON Semiconductor MC74HC4538AD Dual Precision Monostable Multivibrator
The MC74HC4538AD from ON Semiconductor is a high-performance, dual monostable multivibrator integrated circuit designed to deliver precision timing for a wide range of applications. This versatile component is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology which ensures low power consumption and a broad voltage range.
This IC features two completely independent monostable multivibrators, each with its own set/reset, trigger, and output pins. The device is capable of generating accurate time delays or oscillation, with the timing intervals controlled by external components such as resistors and capacitors. The MC74HC4538AD is designed to operate from a supply voltage range of 2V to 6V, making it suitable for use in battery-operated devices and low-voltage applications.
One of the key advantages of the MC74HC4538AD is its retriggerable and non-retriggerable modes of operation, providing flexibility in timing configurations. The retriggerable mode allows the timing period to be extended with each new trigger pulse, while the non-retriggerable mode ensures that the timing interval remains fixed regardless of additional trigger inputs during the period.
The outputs of the MC74HC4538AD can source or sink up to 8 mA, with output pulse width ranging from a few nanoseconds to extremely long durations achievable by choosing appropriate external components. This makes it ideal for applications such as timers, pulse generation, frequency dividers, and time-delay circuits in a variety of sectors, including consumer electronics, automotive, telecommunications, and industrial control systems.
For ease of use in manufacturing and prototyping, the MC74HC4538AD comes in a standard 16-pin SOIC package, ensuring compatibility with standard surface-mount technology (SMT) assembly processes. With its robust design and ON Semiconductor's commitment to quality, the MC74HC4538AD stands as a reliable choice for designers seeking a dual monostable multivibrator with precise timing characteristics.
Overall, the MC74HC4538AD is a testament to ON Semiconductor's dedication to providing advanced electronic components that meet the evolving needs of modern electronic systems.