EN
  • EN
  • DE

MC74HC540A

Part No MC74HC540A
Manufacturer ON Semiconductor
Description Octal 3-State Inverting Buffer/Line Driver/Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219577-MC74HC540A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC540A CAD Model

Description

ON Semiconductor MC74HC540A Octal 3-State Inverting Buffer/Line Driver

The MC74HC540A is a high-performance, octal 3-state inverting buffer/line driver designed by ON Semiconductor to interface between two different voltage domains. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.

This device is well-suited for driving bus lines or buffer memory address registers, thanks to its high noise immunity and low power consumption. With its octal (eight) arrangement, the MC74HC540A provides ample connectivity for various digital applications, making it a versatile component for designers.

Key Features:

  • High-Speed Performance: The MC74HC540A is capable of propagation delay times comparable to LSTTL, making it suitable for high-speed logic applications.
  • Low Power Consumption: Its CMOS technology ensures minimal power consumption, which is critical for energy-efficient designs.
  • Three-State Outputs: The outputs can be set to a high-impedance state, effectively disconnecting them from the circuit, which is beneficial for bus-oriented systems.
  • Inverting Buffers: The inverting nature of the buffers allows for signal inversion, providing design flexibility.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, accommodating various logic levels and interfacing needs.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, ensuring compatibility with legacy logic systems.
  • Pin and Function Compatible with Other Standard Logic Families: This makes it easier for designers to integrate the device into existing systems without extensive redesign.

The MC74HC540A is available in various package options, including DIP, SOIC, and TSSOP, providing flexibility in terms of mounting and space requirements on printed circuit boards (PCBs). Its operating temperature range extends from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

With its robust design and versatile features, the MC74HC540A from ON Semiconductor is an excellent choice for applications requiring reliable and efficient logic level translation or signal buffering.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess