EN
  • EN
  • DE

MC74HC573ADTR2G

Part No MC74HC573ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Octal 3-State Noninverting Transparent Latch High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 26ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1219586-MC74HC573ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC573
Introduction Date January 05, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74HC573ADTR2G CAD Model

Description

The MC74HC573ADTR2G is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is part of the 74HC series, which is renowned for its high-speed CMOS logic family that operates with the same speed as LSTTL but with lower power consumption.

Key Features

  • Octal D-Type Latch: The device features an octal D-type transparent latch with 3-state outputs, making it ideal for use in temporary storage of data and for transferring data from one bus to another.
  • High-Speed Operation: It is designed to cope with high-speed signal processing, ensuring quick and efficient data handling for a variety of applications.
  • Low Power Consumption: The MC74HC573ADTR2G boasts low power characteristics, which is a hallmark of CMOS technology, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, providing flexibility in different power environments and compatibility with other logic levels.
  • Output Drive Capability: The outputs can drive up to 15 LSTTL loads, ensuring compatibility with various types of digital circuits.
  • Pin and Function Compatibility: This IC is pin-compatible with LSTTL counterparts, allowing for easy integration or replacement in existing designs.

Applications

The MC74HC573ADTR2G is suitable for a broad range of applications, including:

  • Buffer/Storage Registers
  • Data Control and Management
  • Communication Systems
  • Microprocessor Support
  • Computer Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HC573ADTR2G is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. The product is available in a TSSOP-20 package, which is designed for space-saving and surface-mount technology.

Environmental Compliance

The MC74HC573ADTR2G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the promotion of sustainable solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5788 $52.0920
215+ $0.4749 $102.1035
330+ $0.4601 $151.8330
450+ $0.4452 $200.3400
585+ $0.4304 $251.7840
780+ $0.3859 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess