EN
  • EN
  • DE

MC74HC595

Part No MC74HC595
Manufacturer ON Semiconductor
Description 8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219600-MC74HC595
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian MC74HC595 CAD Model

Description

ON Semiconductor MC74HC595: 8-Bit Shift Register with Output Latches

The MC74HC595 device from ON Semiconductor is an integrated circuit that features an 8-bit serial-in, parallel-out shift register with a storage register and 3-state outputs. This versatile component is designed for use in a wide array of applications, ranging from digital data processing to signal routing and conversion. The MC74HC595 is a valuable tool for expanding the output capabilities of microcontrollers while minimizing the number of I/O pins used.

Key Features

  • 8-bit Serial Input: Data is inputted serially, allowing for the use of a minimal number of microcontroller pins to control a large number of outputs.
  • Parallel Output: After serial input, data can be outputted in parallel format, enabling the simultaneous control of up to 8 separate output lines.
  • Output Latches: The inclusion of latches ensures that output data remains stable while new data is being shifted into the register.
  • 3-State Outputs: The MC74HC595 features 3-state outputs which can be set to high, low, or high-impedance, allowing for direct connection to a bus or other common lines without interference.
  • Shift/Register Clock Inputs: Separate clocks for the shift and storage register provide precise control over data manipulation and output timing.

Applications

The MC74HC595 is an ideal choice for a variety of applications, such as:

  • LED displays and LED matrix control
  • Digital control circuits
  • Serial-to-parallel data conversion
  • Interface circuitry for microprocessors
  • Signal routing and multiplexing

Technical Specifications

The device operates over a wide voltage range from 2V to 6V and is compatible with TTL standards. It also features a high noise immunity characteristic of CMOS devices. The shift register and latches have separate clocks, and a direct clear input is also provided. The output drive capability is up to 15 LSTTL loads, ensuring compatibility with various logic families.

With its robust design and flexibility, the ON Semiconductor MC74HC595 shift register is a must-have for designers looking to expand outputs in a compact and efficient manner.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess