EN
  • EN
  • DE

MC74HCT163AN

Part No MC74HCT163AN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 74HCT163 - PRESETTABLE SYNCHRONO / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74HCT
Package Bulk
Product Status Active
Base Product Number 74HCT163
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1077865-MC74HCT163AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT163AN CAD Model

Description

ON Semiconductor MC74HCT163AN Product Overview

The MC74HCT163AN from ON Semiconductor is a high-speed, integrated circuit that belongs to the HCT family of digital logic devices. This particular IC is a synchronous presettable binary counter designed to provide reliable and efficient performance in a wide range of digital applications. The HCT series is known for its compatibility with CMOS logic levels while maintaining TTL input switching levels and the ability to drive TTL outputs, which makes the MC74HCT163AN a versatile choice for interfacing with different logic families.

Key Features

  • Synchronous Counting and Loading: The counter operation is synchronized by a clock input, ensuring precise timing and sequence control for counting operations. The synchronous load feature allows for the counter to be preset to any desired value with the use of parallel inputs.
  • High-Speed Performance: ON Semiconductor's advanced technology enables the MC74HCT163AN to operate at high speeds, making it suitable for high-frequency counting applications.
  • Look-Ahead Carry Output: This feature provides the ability to perform high-speed counting while cascading multiple counters, as it allows for ripple-free count extension.
  • Reset Function: The device includes a clear function, which allows for the counter to be reset to its zero state asynchronously, improving the flexibility and control in various applications.
  • Output Drive Capability: The MC74HCT163AN can drive up to 10 LSTTL loads, which ensures compatibility with legacy TTL logic circuits.
  • Power Down Protection: Inputs include diodes to protect against high-energy discharges, enhancing the durability and longevity of the device.

Applications

The MC74HCT163AN is suitable for a variety of applications that require precise and high-speed counting. This includes, but is not limited to:

  • Industrial control systems
  • Frequency dividers
  • Timers and clocks
  • Programmable counters
  • Sequence generators

With its robust design and versatile features, the MC74HCT163AN from ON Semiconductor is an excellent choice for designers looking to implement a reliable counting solution in their digital systems. Its compatibility with multiple logic standards and high-speed operation makes it a staple in both modern and legacy digital applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess