EN
  • EN
  • DE

MC74HCT245ADW

Part No MC74HCT245ADW
Manufacturer ON Semiconductor
Description Octal 3-State Noninverting Bus Transceiver with LSTTL Compatible Inputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219645-MC74HCT245ADW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HCT245ADW CAD Model

Description

Product Overview: MC74HCT245ADW from ON Semiconductor

The MC74HCT245ADW is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the HCT family and serves as an octal 3-state non-inverting bus transceiver, which is particularly suitable for driving bus lines or buffer memory address registers. The MC74HCT245ADW offers robust performance with CMOS input compatibility and is designed to be used in interfacing applications in which two-way communication is required.

Constructed with silicon gate CMOS technology, it possesses the high noise immunity and low power consumption of standard CMOS integrated circuits, combined with the ability to drive 15 LSTTL loads. The 74HCT245 has TTL input compatibility when operated in the 4.5V to 5.5V range. The MC74HCT245ADW facilitates the connection between two buses by allowing data transmission from the A bus to the B bus and vice versa, depending on the logic level at the direction control (DIR) input.

Key Features

  • Logic Type: Octal Bidirectional Transceiver with 3-state outputs
  • Logic Family: HCT
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-20 Wide
  • Output Drive Capability: 15 LSTTL Loads
  • Propagation Delay Time: 8ns at 4.5V

Applications

The versatility of the MC74HCT245ADW makes it ideal for a wide range of applications, including:

  • Bus Interface / Drivers in Microprocessor Systems
  • Buffer Memory Address Registers
  • Data Communication Systems
  • Input/Output Port Interface
  • Control Systems

With its robust design and reliable performance, the MC74HCT245ADW from ON Semiconductor is a preferred choice for designers and engineers looking for a high-quality bus transceiver to ensure seamless data communication within their digital systems. Its compatibility with industry-standard logic levels and its wide operating temperature range make it suitable for both commercial and industrial applications. The device is supplied in a surface-mount SOIC-20 wide package, which is conducive to automated assembly processes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess