The ON Semiconductor MC74LCX14DR2G is a high-performance, low-voltage CMOS hex inverter with Schmitt-trigger inputs. This integrated circuit is designed for use in 2.3V to 3.6V VCC operations, making it ideal for battery-powered and low-voltage applications. The MC74LCX14DR2G is part of ON Semiconductor's LCX series, which is known for its low power consumption and high noise immunity characteristic of CMOS circuitry, while providing a robust interface between two different voltage domains.
Key Features
- Logic Type: Inverter with Schmitt Trigger Input
- Number of Circuits: Hex (6 independent inverters)
- Supply Voltage Range: 2.3V to 3.6V, with 5V tolerant inputs
- High-Speed Operation: The MC74LCX14DR2G is capable of operating at speeds comparable to LSTTL counterparts, with a propagation delay of only 5.2ns at 3.3V.
- Power-Down High-Impedance Inputs and Outputs: This feature allows for live insertion or withdrawal without disrupting the system.
- Supports Live Insertion and Withdrawal: Its I/O tolerance to 5V makes it suitable for hot swapping.
- Lead-Free and RoHS Compliant: The device is available in a lead-free SOIC-14 package, ensuring compliance with current environmental standards.
Applications
The MC74LCX14DR2G is versatile and can be used in a wide range of applications. It is particularly well-suited for interfacing with high-speed ADCs, DACs, and other sensitive digital components. Additionally, it can be used in:
- Wave shaping and noise filtering
- Signal processing
- Communication systems
- Portable devices
- Data management systems
Quality and Reliability
ON Semiconductor is a trusted leader in the production of high-quality semiconductor components. The MC74LCX14DR2G is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. With ON Semiconductor's commitment to innovation and excellence, users can expect consistent and dependable operation from the MC74LCX14DR2G.