EN
  • EN
  • DE

MC74LCX158DTR2G

Part No MC74LCX158DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Voltage CMOS Quad 2-Input Multiplexer | IC MUX QUAD 2INPUT LV 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LCX158
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219722-MC74LCX158DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX158DTR2G CAD Model

Description

ON Semiconductor MC74LCX158DTR2G Overview

The MC74LCX158DTR2G from ON Semiconductor is a high-performance, quad 2-input multiplexer integrated circuit that operates from a 2.3V to 3.6V supply. Designed with CMOS technology, this device is part of the LCX family, which is engineered to provide optimal speed and power performance in systems operating at lower voltage levels. The MC74LCX158DTR2G is particularly suited for implementation in data routing applications and is widely used in modern electronic systems that require high-speed data switching and low power consumption.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Operating Voltage Range: 2.3V to 3.6V, providing compatibility with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Operation: Capable of functioning at high speeds, which is essential for fast data processing and routing applications.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, allowing the device to interface with higher voltage logic levels without damage.
  • Low Quiescent Current: Ideal for battery-powered devices due to its minimal power draw when in a static state.
  • Multiple Package Options: Available in TSSOP-16 package, providing flexibility for various design requirements.
  • Lead-Free and RoHS Compliant: Adheres to environmental standards, reducing the environmental impact of electronic components.

Applications

The MC74LCX158DTR2G is versatile and can be used in a variety of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer peripheral devices
  • Networking equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74LCX158DTR2G is no exception. It is manufactured to high standards, ensuring reliable performance in critical applications. The device also features over-voltage protection and is designed to withstand minor voltage surges during operation, further enhancing its robustness and longevity.

For designers and engineers looking for a reliable and efficient multiplexer solution, the MC74LCX158DTR2G offers the performance and features necessary to meet the demands of modern low-voltage electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to €0.2111
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to €0.6597
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to €2.1015
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to €0.2639
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to €0.7916
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ €0.2964 €53.3462
435+ €0.2430 €105.6914
670+ €0.2356 €157.8690
920+ €0.2283 €210.0193
1,185+ €0.2209 €261.8120
1,590+ €0.1979 €314.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess