EN
  • EN
  • DE

MC74LCX16245DTG

Part No MC74LCX16245DTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT NONINV LV 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 022796-MC74LCX16245DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX16245DTG CAD Model

Description

ON Semiconductor MC74LCX16245DTG: A Low Voltage 16-Bit Bidirectional Transceiver

The MC74LCX16245DTG from ON Semiconductor is a high-performance, 16-bit bidirectional transceiver designed to facilitate the transfer of data between two buses of different voltage levels. This integrated circuit is part of the LCX family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Low Voltage Operation: The MC74LCX16245DTG operates at a nominal voltage of 3.3V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
  • High-Speed Data Transfer: This transceiver is capable of supporting data transfer rates, ensuring efficient communication between devices.
  • Power-Off High Impedance Inputs and Outputs: When the device is powered off, the inputs and outputs assume a high impedance state, preventing any potential damage to the circuit due to leakage currents.
  • Support for Live Insertion and Withdrawal: The MC74LCX16245DTG is designed to enable live insertion and withdrawal, facilitating ease of maintenance and upgrade without disrupting system operations.
  • Bidirectional Interface: With 16-bit bidirectional data flow, this transceiver allows for flexible data exchange in either direction through the bus.

Applications:

The versatility of the MC74LCX16245DTG makes it an ideal choice for a wide range of applications, including:

  • Communication systems
  • Networking equipment
  • Data transfer between different voltage domains
  • System upgrades and maintenance requiring hot swapping

Technical Specifications:

  • Package: The device is housed in a TSSOP-48 package, which offers a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

The MC74LCX16245DTG is a testament to ON Semiconductor's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronic systems. With its robust set of features and specifications, this transceiver stands out as a smart choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3055 $51.6660
25+ $4.0278 $100.6950
39+ $3.8889 $151.6671
56+ $3.6111 $202.2216
73+ $3.4722 $253.4706
91+ $3.3333 $303.3303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,927 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess