EN
  • EN
  • DE

MC74LCX16373DTG

Part No MC74LCX16373DTG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TRANSP LATCH 16BIT 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 5.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 074613-MC74LCX16373DTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX16373DTG CAD Model

Description

ON Semiconductor MC74LCX16373DTG Low Voltage 16-Bit Transparent Latch

The MC74LCX16373DTG from ON Semiconductor is a high-performance, 16-bit transparent latch designed for use in 3.3V LVTTL/LVCMOS systems. This integrated circuit is part of the LCX family which offers devices with 5V tolerant inputs, allowing for interface flexibility between 3.3V and 5V systems.

This particular latch is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. The MC74LCX16373DTG is suitable for applications requiring the capture and retention of an input data set or for interfacing and buffering in multi-voltage systems.

Key Features:

  • 5V Tolerant Inputs: The inputs can tolerate voltages up to 5V without any damage or operational issues, making this latch ideal for mixed-voltage applications.
  • High-Speed Operation: The device is designed to support high-speed data capture and retention, ensuring reliable performance in fast-paced environments.
  • Power Down High Impedance Inputs and Outputs: This feature allows for safe power-down sequencing which is critical in preventing data corruption.
  • Support for Live Insertion and Withdrawal: Its design minimizes device current surge during live insertion and withdrawal, protecting the integrity of the data and the device itself.
  • Multiple Package Options: The MC74LCX16373DTG is offered in a TSSOP-48 package, providing a compact footprint for space-constrained applications.
  • Lead-Free and RoHS Compliant: The device adheres to environmental regulations, reducing hazardous substances in electronic devices.

With its low power dissipation and fast access times, the MC74LCX16373DTG is an excellent choice for memory address latching in computers, communication systems, and other sophisticated digital systems. Its robust design ensures it can perform reliably in a variety of challenging conditions while maintaining data integrity.

Overall, the MC74LCX16373DTG is a versatile component that combines speed, power efficiency, and high-level integration to meet the needs of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Renesas Electronics America
Channel IC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess