EN
  • EN
  • DE

MC74LCX16373DTR

Part No MC74LCX16373DTR
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317305-MC74LCX16373DTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74LCX16373DTR CAD Model

Description

ON Semiconductor MC74LCX16373DTR Low Voltage 16-Bit Transparent Latch

The MC74LCX16373DTR from ON Semiconductor is a high-performance, 16-bit transparent latch designed for use in 3.3 V LVTTL/LVCMOS systems. This integrated circuit is part of ON Semiconductor's LCX portfolio, which is renowned for its low-voltage operation and high-speed interface technology. The device is optimized for low noise and reduced power consumption, making it suitable for a wide range of applications including telecommunications, computing, and industrial controls.

The device is characterized by its 16 transparent D-type latches with 3-state outputs. Each latch is D-type, meaning it captures the state of the data inputs whenever the latch-enable (LE) input is high. The data is held stable on the output when LE is low, providing a transparent latch operation. The 3-state outputs allow for direct connection to a bus or data lines, as they can be placed in a high-impedance state, effectively disconnecting the latch output from the bus.

One of the key features of the MC74LCX16373DTR is its 5V tolerant inputs, which enable the device to be used in mixed-voltage environments without the need for additional level shifting. This is particularly advantageous in systems where 5V and 3.3V logic need to interface seamlessly. The device also offers support for live insertion and withdrawal, meaning it can be added or removed from a system without the need to power down the entire system.

Designed with an operating voltage range of 2.3V to 3.6V, the MC74LCX16373DTR provides a flexible solution for power-sensitive designs. The device's performance is guaranteed over the full voltage range, with typical data propagation delays as low as 5.5ns and a maximum clock frequency of 150MHz, ensuring swift and reliable data handling in high-speed applications.

ON Semiconductor has packaged the MC74LCX16373DTR in a TSSOP-48 (Thin Shrink Small Outline Package), offering a space-saving footprint for PCB layouts. The package is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the MC74LCX16373DTR is an excellent choice for designers looking for a high-speed, low-voltage transparent latch with the robustness and reliability that ON Semiconductor products are known for.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5267 $57.9370
270+ $0.4320 $116.6400
415+ $0.4193 $174.0095
570+ $0.4054 $231.0780
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess