EN
  • EN
  • DE

MC74LCX32MEL

Part No MC74LCX32MEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 109715-MC74LCX32MEL
Ultra Librarian 3D Model Ultra Librarian MC74LCX32MEL CAD Model

Description

ON Semiconductor MC74LCX32MEL Product Overview

The ON Semiconductor MC74LCX32MEL is a high-performance, quad 2-input OR gate integrated circuit that is part of the LCX family of products. This device is designed to operate with a 2.3V to 3.6V VCC supply voltage, making it suitable for interfacing with low-voltage systems. It is a versatile component that offers a balance between speed and power consumption, which makes it an ideal choice for a wide range of applications in modern electronic systems.

The MC74LCX32MEL features advanced silicon-gate CMOS technology, which provides the capability to operate at high speeds while maintaining low power dissipation. This technology also enables the device to have a significantly reduced noise level compared to conventional CMOS devices. The OR gates in MC74LCX32MEL are designed to source or sink 24 mA at output, providing good drive capabilities.

In terms of design, the MC74LCX32MEL has inputs and outputs on opposite sides of the package to facilitate easier routing of PCBs. It also includes built-in 5V tolerant inputs, which allow for direct interfacing with TTL-level logic signals without the need for additional level-shifting components. This feature is particularly useful in mixed-voltage environments.

The device also features the capability to drive loads with a ±24 mA output drive at 3.0V, which makes it suitable for driving high-capacitance loads and ensures reduced signal transmission delays. Furthermore, the MC74LCX32MEL provides an IOFF circuitry feature which disables the output, preventing damaging current backflow through the device when it is powered down.

The ON Semiconductor MC74LCX32MEL comes in a surface-mount package, specifically in the SOIC-14 (Small Outline Integrated Circuit) format, which is suitable for automated assembly processes and helps to minimize the footprint on PCBs. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance over a wide range of temperatures.

Overall, the MC74LCX32MEL from ON Semiconductor is a robust and reliable choice for designers looking to implement OR gate logic functions in their digital systems while maintaining low voltage operation and power efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2689 $59.7646
33+ $3.5020 $115.5660
52+ $3.3934 $176.4568
71+ $3.2837 $233.1427
91+ $3.1739 $288.8249
122+ $2.8459 $347.1998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess