EN
  • EN
  • DE

MC74LCX374DW

Part No MC74LCX374DW
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description BUS DRIVER, LVC/LCX/Z SERIES / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LCX374
Standard Package 1,664 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883747-MC74LCX374DW
Ultra Librarian 3D Model Ultra Librarian MC74LCX374DW CAD Model

Description

ON Semiconductor MC74LCX374DW: Octal D-Type Flip-Flop

The MC74LCX374DW is a high-performance, octal D-type flip-flop with a clear function, manufactured by ON Semiconductor. This integrated circuit (IC) is designed specifically to address the requirements of low-voltage operation while providing the capability to interface to a broad range of voltage levels. It is an essential component for a variety of digital applications, particularly where the need for stable data storage or transfer is paramount.

Constructed with advanced silicon-gate CMOS technology, the MC74LCX374DW offers optimal speed-power performance which makes it suitable for battery-powered and portable devices. The IC operates at a voltage range from 2.3V to 3.6V, ensuring compatibility with lower voltage systems while maintaining 5V tolerant inputs, which allow for interfacing with 5V logic levels without the risk of damage.

The device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The clear (CLR) input has a dedicated function that, when set to a low level, will reset all eight flip-flops, hence setting the Q outputs to a low level regardless of other inputs. This is particularly useful for initializing or resetting systems during power-up sequences or after an error condition.

Additionally, the MC74LCX374DW boasts a bus-hold data retention feature on its inputs, eliminating the need for external pull-up or pull-down resistors and saving board space and component cost. This feature helps to maintain the last state of the input when it is no longer driven, preventing floating inputs and potential erroneous data.

The IC is offered in a wide-body, 20-lead SOIC package (suffix DW), which provides a compact footprint while allowing for adequate spacing for routing and heat dissipation. The MC74LCX374DW is fully specified for partial-power-down applications using Ioff, which ensures that the device maintains its low-power state when powered down.

In summary, the MC74LCX374DW from ON Semiconductor is a versatile and reliable choice for designers who require an octal D-type flip-flop that is compatible with low-voltage operations and can interface with various voltage levels. Its advanced features and power efficiency make it an excellent choice for modern digital systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess