EN
  • EN
  • DE

MC74LVX257DR2

Part No MC74LVX257DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3STATE 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LVX257
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219813-MC74LVX257DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVX257DR2 CAD Model

Description

ON Semiconductor MC74LVX257DR2 Product Overview

The ON Semiconductor MC74LVX257DR2 is a high-performance, quad 2-input multiplexer with 3-state outputs from their advanced low-voltage CMOS technology line. This integrated circuit is designed to provide users with a combination of fast switching speeds and reduced power consumption, making it an ideal choice for a wide range of data transmission and telecommunication applications.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: 3-State
  • Supply Voltage Range: 2.0V to 3.6V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-16

Performance and Efficiency

The MC74LVX257DR2 is optimized for low voltage operation, ranging from 2.0V to 3.6V, which not only helps in reducing power consumption but also makes it compatible with other low-voltage components in a system. This multiplexer offers a significant advantage in power-sensitive designs without compromising on speed.

Design Flexibility

Its quad configuration and 3-state outputs make this component highly versatile for use in various digital systems. The 3-state output feature allows for connection to a common bus, which can be effectively disabled to avoid bus contention. This is particularly useful in memory selection, data routing, and resource allocation applications where multiple devices need to communicate over shared lines.

Reliability and Durability

ON Semiconductor's commitment to quality ensures that the MC74LVX257DR2 operates reliably across a wide temperature range of -55°C to +125°C, making it suitable for industrial and automotive applications that demand high standards for stability and performance under extreme conditions.

Applications

The MC74LVX257DR2 is commonly used in data multiplexing, signal gating, and as a function generator. Its high-speed nature also makes it well-suited for implementation in high-speed communication systems, networking equipment, and in the development of various consumer electronics where efficient data handling is crucial.

Conclusion

Overall, the ON Semiconductor MC74LVX257DR2 is a reliable and efficient solution for designers looking to optimize their digital systems with a high-performance multiplexer. Its low-power operation, combined with fast switching capabilities, provides a robust platform for developing advanced electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1723 $58.5820
820+ $0.1415 $116.0300
1,265+ $0.1370 $173.3050
1,745+ $0.1326 $231.3870
2,255+ $0.1282 $289.0910
3,020+ $0.1150 $347.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess