EN
  • EN
  • DE

MC74LVX4051DTR2G

Part No MC74LVX4051DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 022803-MC74LVX4051DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX4051DTR2G CAD Model

Description

ON Semiconductor MC74LVX4051DTR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74LVX4051DTR2G is an advanced high-speed CMOS analog multiplexer/demultiplexer integrated circuit that is designed to handle eight input/output (I/O) channels. This versatile component can be utilized in a variety of electronic systems where signal routing is required, such as in data acquisition systems, communication devices, and audio/video switching.

The MC74LVX4051DTR2G operates with a single supply voltage ranging from 2V to 6V, which makes it compatible with most low-voltage applications. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial. Additionally, its low power dissipation and high noise immunity are characteristics of the LVX family, ensuring reliable performance even in electrically noisy environments.

Equipped with three binary control inputs (A, B, and C) and an inhibit input, the MC74LVX4051DTR2G allows for precise control over the selection of a single active channel among the eight available. This makes it an excellent choice for multiplexing analog signals, where a single analog-to-digital converter can be used to process multiple input signals sequentially. The inhibit input serves as a useful feature for disabling all channels simultaneously, which can be beneficial during system initialization or when no channel selection is desired.

The device boasts low ON resistance and low crosstalk between channels, which is essential for maintaining signal integrity when switching between channels. It is also characterized by its fast switching speeds, which is a significant advantage when handling high-frequency signals or when rapid channel switching is required.

ON Semiconductor's MC74LVX4051DTR2G is offered in a TSSOP-16 package, providing a compact footprint suitable for space-constrained applications. Its robust design and wide operating temperature range make it ideal for industrial and automotive applications where reliability and durability are paramount.

In summary, the MC74LVX4051DTR2G from ON Semiconductor is a high-performance, versatile multiplexer/demultiplexer that is well-suited for a wide array of applications requiring efficient signal routing and management. Its compatibility with low-voltage operations and its compact form factor make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess