EN
  • EN
  • DE

MC74LVX4066DT

Part No MC74LVX4066DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPST, 4 FUNC PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LVX4066
Standard Package 192 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637144-MC74LVX4066DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX4066DT CAD Model

Description

ON Semiconductor MC74LVX4066DT Product Overview

The ON Semiconductor MC74LVX4066DT is a high-performance, quad analog switch integrated circuit that offers a perfect solution for analog signal switching applications. This device features low on-resistance and high bandwidth, making it an ideal choice for a wide range of uses including signal gating, chopping, modulation, or demodulation, and signal multiplexing.

Constructed with advanced silicon-gate CMOS technology, the MC74LVX4066DT ensures low power dissipation yet gives high switching speed and low on-resistance. The low on-resistance is particularly important for analog switches as it ensures minimal signal distortion during the pass-through. The device operates over a wide voltage range from 3V to 5.5V, which makes it suitable for interfacing with both TTL and CMOS logic levels.

Key Features of MC74LVX4066DT

  • Logic-Level Range: Capable of interfacing with multiple logic families due to its broad logic-level range.
  • Low On-Resistance: Provides high-quality signal passing with minimal distortion.
  • High-Speed Switching: Fast transition times ensure efficient signal switching, suitable for high-frequency applications.
  • Wide Operating Voltage: Can function effectively across a range of voltages from 3V up to 5.5V.
  • Low Power Dissipation: CMOS technology offers low power consumption, which is ideal for battery-powered devices.
  • Multiple Switches: Contains four independently controllable switches, adding to the versatility of the device.

The MC74LVX4066DT is available in a TSSOP-14 package, which is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. This package is suitable for automated pick-and-place assembly processes, making it a convenient choice for mass production.

Applications for the MC74LVX4066DT are varied and include telecommunications, test equipment, audio and video signal routing, and data acquisition systems. Its reliability and performance make it an excellent selection for designers looking to incorporate a high-quality analog switch into their electronic systems.

In conclusion, the ON Semiconductor MC74LVX4066DT offers a blend of performance, versatility, and efficiency, making it a top contender for any application requiring a reliable quad analog switch.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0467 $52.3350
120+ $0.8589 $103.0680
185+ $0.8320 $153.9200
250+ $0.8052 $201.3000
325+ $0.7784 $252.9800
430+ $0.6978 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,391 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess