EN
  • EN
  • DE

MC74LVX4245DWR2G

Part No MC74LVX4245DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Dual Supply Octal Translating Transceiver with 3-State Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.3 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1219839-MC74LVX4245DWR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX4245
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74LVX4245DWR2G CAD Model

Description

ON Semiconductor MC74LVX4245DWR2G

The MC74LVX4245DWR2G is a versatile, high-performance integrated circuit designed by ON Semiconductor, crafted to meet the needs of advanced digital systems. This particular device is an octal dual-supply bus transceiver with 3-state outputs, which enables it to serve as a bidirectional bridge between two buses of differing voltage levels.

Constructed with advanced silicon-gate CMOS technology, the MC74LVX4245DWR2G boasts optimal speed-power performance, which is essential for modern electronic applications that demand efficient power consumption without compromising on speed. This makes it ideally suited for interfacing with memory, microprocessors, and other digital integrated circuits within a system.

Key features of the MC74LVX4245DWR2G include its operation with dual supply voltages, allowing it to translate signals between 5V and 3.3V logic levels seamlessly. This level-shifting capability is crucial for mixed-voltage systems and ensures compatibility across different platforms. The device also features a direction pin (DIR) to control the direction of data flow, and an output enable (OE) pin to control the transceiver function.

Furthermore, the MC74LVX4245DWR2G offers high-impedance outputs when powered off, which prevents system conflicts and enables live insertion or withdrawal of the IC without causing glitches or errors. This feature is particularly useful for systems that require maintenance or upgrades without the need for complete power-downs.

The device is packaged in a wide-body SOIC-24 package, denoted by the suffix 'DWR2G', ensuring a compact footprint while providing adequate pin spacing for easy integration into printed circuit boards (PCBs). ON Semiconductor's commitment to quality ensures that each MC74LVX4245DWR2G meets rigorous industry standards for performance and reliability.

In summary, the MC74LVX4245DWR2G from ON Semiconductor is a highly adaptable, dual-supply bus transceiver that bridges the gap between different voltage domains, offering designers a reliable solution for creating flexible and efficient digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8080 $54.2400
70+ $1.4835 $103.8450
105+ $1.4372 $150.9060
145+ $1.3908 $201.6660
190+ $1.3445 $255.4550
250+ $1.2054 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess